Transcat, Inc. Digital Pressure Gauge, 30 PSIG 1/8 NPT Female 23943P-30G

Description
Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries
Description
Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 30 PSIG 1/8 NPT Female - 23943P-30G - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 30 PSIG 1/8 NPT Female
23943P-30G
Digital Pressure Gauge, 30 PSIG 1/8 NPT Female 23943P-30G
Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Perfect for Routine Testing & Maintenance
  • 30 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • Internal Sensor
  • Impact Resistant & Sealed to IP54
  • Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23943P-30G
Product Name Digital Pressure Gauge, 30 PSIG 1/8 NPT Female
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-E-RG - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure Gauges - 152308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details