WIKA Instrument, LP 4.5" Test Pressure Gauge 100 PSIG 25544-23C53

Description
Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-100 PSIG (0-700 KPA)† 1/2” NPT MALE RED
Description
Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-100 PSIG (0-700 KPA)† 1/2” NPT MALE RED

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 100 PSIG
25544-23C53
4.5" Test Pressure Gauge 100 PSIG 25544-23C53
Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-100 PSIG (0-700 KPA)† 1/2” NPT MALE RED

Product Highlights

  • SERIES 25 ABS CASE
  • PRESSURE
  • 0.25% ACCURACY
  • 4.5”
  • 0-100 PSIG (0-700 KPA)†
  • 1/2” NPT MALE
  • RED
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-23C53
Product Name 4.5" Test Pressure Gauge 100 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Pressure gauge - MA-63-0,25 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 3.63 psi (0.0 to 2.55 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details