Emerson Process Management, Rosemount Division Inline Pressure Transmitter - Gage Pressure URL 150 psi 2051TG2A2B21AB4M5S5

Description
Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display S5 - Assemble to Rosemount 305 Integral Manifold
Description
Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display S5 - Assemble to Rosemount 305 Integral Manifold

Suppliers

Company
Product
Description
Supplier Links
Inline Pressure Transmitter - Gage Pressure URL 150 psi - 2051TG2A2B21AB4M5S5 - Transcat, Inc.
Rochester, NY, USA
Inline Pressure Transmitter - Gage Pressure URL 150 psi
2051TG2A2B21AB4M5S5
Inline Pressure Transmitter - Gage Pressure URL 150 psi 2051TG2A2B21AB4M5S5
Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display S5 - Assemble to Rosemount 305 Integral Manifold

Product Highlights

  • 2051T - Inline Pressure Transmitter
  • G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar)
  • A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol
  • 2B - Process Connection Style: 1/2‚14 NPT Female
  • 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST
  • 1 - Sensor Fill Fluid: Silicone
  • A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT
  • B4 - Bracket for 2-in. Pipe or Panel Mounting All SST
  • M5 - LCD Display
  • S5 - Assemble to Rosemount 305 Integral Manifold
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051TG2A2B21AB4M5S5
Product Name Inline Pressure Transmitter - Gage Pressure URL 150 psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Multivariable Transmitter - Model 266JST - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Signal Output Analog Current
Sensor Technology Variable Capacitance
Pressure Measurement Vacuum
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details