Transcat, Inc. Intrinsically Safe Digital Pressure Gauge,300PSIG 23943P-300G-IS

Description
Product Highlights Druck Model # DPI705IS-300PSIG Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout Foldaway stand hinged for hanging Filter and tare keys, Dual press for zero Power key with selectable auto-off Mulitpurpose key for max/min or leak test CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on 3 Standard AA Batteries provides > 300 hours use! Each Unit Includes User guide N.I.S.T Calibration certificate
Datasheet
Description
Product Highlights Druck Model # DPI705IS-300PSIG Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout Foldaway stand hinged for hanging Filter and tare keys, Dual press for zero Power key with selectable auto-off Mulitpurpose key for max/min or leak test CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on 3 Standard AA Batteries provides > 300 hours use! Each Unit Includes User guide N.I.S.T Calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Digital Pressure Gauge,300PSIG - 23943P-300G-IS - Transcat, Inc.
Rochester, NY, USA
Intrinsically Safe Digital Pressure Gauge,300PSIG
23943P-300G-IS
Intrinsically Safe Digital Pressure Gauge,300PSIG 23943P-300G-IS
Product Highlights Druck Model # DPI705IS-300PSIG Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout Foldaway stand hinged for hanging Filter and tare keys, Dual press for zero Power key with selectable auto-off Mulitpurpose key for max/min or leak test CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on 3 Standard AA Batteries provides > 300 hours use! Each Unit Includes User guide N.I.S.T Calibration certificate

Product Highlights

  • Druck Model # DPI705IS-300PSIG
  • Intrinsically safe version
  • Perfect for Routine Testing & Maintenance
  • Rugged, lightweight, handheld design
  • 0.1% FS accuracy
  • 1/8" NPT (Female) pressure connection
  • 0.5" LCD with 99999 readout
  • Tough polycarbonate display window
  • Multifunction display readout
  • Foldaway stand hinged for hanging
  • Filter and tare keys, Dual press for zero
  • Power key with selectable auto-off
  • Mulitpurpose key for max/min or leak test
  • CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on 3 Standard AA Batteries provides > 300 hours use!

Each Unit Includes

  • User guide
  • N.I.S.T Calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23943P-300G-IS
Product Name Intrinsically Safe Digital Pressure Gauge,300PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 179975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details