Transcat, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Please call for calibration pricing if ordering the kit with a pitot tube. Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses... | |
| Product highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded... | |
| Product Highlights Meriam’s M204 Smart Manometer brings high precision and value to handheld, digital manometer users. The M204 features NIST traceable accuracy of ± 0.05 % (0.025 % optional) of... | |
| Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in... | |
| Product Highlights With advanced microprocessor technology and state-of-the-art silicon pressure sensors, the 681 series digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure... | |
| Product Highlights ± 0.25 % FS Accuracy of ± 0.25 % Full Scale No temperature effect over operating range 14° F to 122° F Leak testing for low pressure gas... | |
| Product Highlights ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount | |
| Product Highlights ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Pressure Range 0 to... | |
| Product Highlights ±0.25% Test Gauge Accuracy (optional ±0.1% available) 316L Stainless Steel Wetted Parts NEMA 4X Capture Minimum and Maximum Readings Push Button Zero 15 Selectable Engineering Units Selectable Auto... | |
| Product Highlights ±0.5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty,... | |
| Product Highlights ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty,... | |
| Product Highlights +/- F.S. over -20 deg to 50 deg C temperature range Pressure, Flow, and Level Versions Selectable 110 VAC, 24 VDC, or Battery Power RS-232, 4-20 mA (3-wire),... | |
| Product Highlights 0-200”, .025% H2O Differential Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute... | |
| Product Highlights 0-2000 Hg Absolute 0-38 PSIA Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and... | |
| Product Highlights 0.1% of reading accuracy Batteries and digital communications are accessible from the front Rugged "Wally Box" gauge can withstand dropping and accidental overpressurization Optional Pressure data logging capability... | |
| Product Highlights 0.10% accuracy Dual port, measures differential pressure and vacuum Dual 4-digit displays for pressure and mA or V AC charger/adaptor must be ordered separately (Transcat 6217P) Each Unit... | |
| Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48" character size New Bar Graph Display (20 segment) Nine engineering units of measure plus... | |
| Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus... | |
| Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user... | |
| Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high)... | |
| Product Highlights 3-Year recommended calibration interval Battery life up to 3 years continuous use Bright backlit display Easy to read extra-large numbers Protective boot included Shifts everyday wear to a... | |
| Product Highlights 30 inHg to 145 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and... | |
| Product Highlights Accuracy: + 0.025% FS Certifications: Ex ia IIC T4 Class I,Div.1 Groups A,B,C,D, T4 Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor... | |
| Product Highlights Accuracy: + 0.05% FS Certifications: Ex ia IIC T4 Class I,Div.1 Groups A,B,C,D, T4 Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor... | |
| Product Highlights Brings high accuracy to wet/wet differential pressure applications Potentially corrosive or wet gasses are also handled by the M200-DI Wetted parts are 316L SS with Viton O-rings (consult... | |
| Product Highlights Compact, robust and lightweight, the DPI 705 is designed for single handed operation and provides many essential features required for routine maintenance and system troubleshooting Ranges 0 to... | |
| Product Highlights Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute Sensor (Gi and Ai)... | |
| Product Highlights Damping Rates: User Selectable from 0.1 to 25 Seconds Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute Sensor (Gi and Ai) for Fluids... | |
| Product Highlights Desk Top Monitoring of Barometric Pressure Changes Production and Test Environments Pressure Test Benches RS-232 communication Monochrome LCD display Display of max. and min. readings Null capability Unique... | |
| Product Highlights Digital Pressure Gauge 0 to 1 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 10 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 100 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 100 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 1000 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 1000 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 10in H2O Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 30 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 300 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 300 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 3000 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 3000 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 30in H2O Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 50 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 500 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 500 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Digital Pressure Gauge 0 to 6000 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size... | |
| Product Highlights Digital Pressure Gauge 0 to 6000 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null... | |
| Product Highlights Dual differential inputs for pressure and temperature Displays 5 types of pressure units For use with R22 and R410A refrigerants Standard 1/4 NPT male flare fittings Large backlit... | |
| Product Highlights Easy on-site calibration Measuring ranges from -1 to 16bar (-14.5 to 232psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from -1 to 20bar (-14.5 to 290psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from -1 to 20bar (-14.5 to 580psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from 0 to 1000bar (0 to 14500psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from 0 to 100bar (0 to 1450psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from 0 to 350bar (0 to 5076psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from 0 to 60bar (0 to 870psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy on-site calibration Measuring ranges from 0 to 700bar (0 to 10152psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available... | |
| Product Highlights Easy to read digital display eliminates the uncertainty guessing where the ointer lies ± 0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours... | |
| Product Highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ± 0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours... | |
| Product Highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded... | |
| Product Highlights Enclosure is rated to NEMA 4, IP65 Can be customized for specific vendor applications Battery life up to 3 years continuous use Bright backlit display G 1/4 B... | |
| Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and... | |
| Product Highlights impressive Accuracy Accuracy of ±0.25% Full Scale for M100 No temperature effect over operating range 14°F to 122°F (-10°C to +50°C) Numerous Field, Plant and Lab Applications Leak... | |
| Product Highlights Intrinsically Safe 0-30 PSI Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute... | |
| Product Highlights Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power... | |
| Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube NIST-traceable calibration certificate included... | |
| Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculates and displays velocity when using a Pitot tube Calculates volumetric flow rate... | |
| Product Highlights Measures Air Velocity/Airflow in difficult-to-reach or tight locations Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature ±0.7252psi range 5 selectable units of pressure measurement Max/Min/Avg... | |
| Product Highlights Meriam Model # LP200I-.05% Single port, gauge pressure only Display: 8 digit (4 pressure or DP and 4 voltage or current) LCD type with .3" high (7.6 mm)... | |
| Product Highlights Outlet pressures up to 3000 psi (210 bar) Great for test stands and test benches An excellent accessory for Ralston Instruments volume controllers, Nitropaks and calibration manifolds Each... | |
| Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6... | |
| Product Highlights Portable electronic manometer ATEX Intrinsic Safety available Single pressure sensor ± 0.025% FS traceable to NIST Full temperature compensation from 23° to 122° F Superior stability Pressure ranges:... | |
| Product Highlights Portable electronic manometer ATEX Intrinsic Safety available Single pressure sensor ± 0.05% FS traceable to NIST Full temperature compensation from 23° to 122° F Superior stability Pressure ranges:... | |
| Product Highlights Portable electronic manometer cULus Listed; ATEX Intrinsic Safety available Single pressure sensor ± 0.025% FS traceable to NIST Full temperature compensation from 23° to 122° F Superior stability... | |
| Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright,... | |
| Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured... | |
| Product Highlights Precision Instrument for Pressure, Flow, Temperature and Level 900mm HgA: ± 0.02% of Full Scale 2,000mm HgA: ± 0.015% of Full Scale from 0-1,000mm HgA ± 0.025% of... | |
| Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference... | |
| Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference... | |
| Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class... | |
| Product Highlights Precision pressure measurement, 2000 psig Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale... | |
| Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy... | |
| Product Highlights Pressure Ranges to 40,000 PSI Data Log up to 21,000 Readings IP67 Rated (Submersible in 1 Meter of Water) New Accuracy Class in % of Reading 0.02% FS,... | |
| Product Highlights Primary Standard measurement of pressure Inherently accurate No moving parts Economical Easy to maintain Measure differential, vacuum or gauge pressure SWP = 250 PSI | |
| Product Highlights Provides for inputs for two temperature probes Large backlit display for use in low light areas Operates on four alkaline or NiMH rechargeable batteries Reads in H2O, ft. | |
| Product Highlights Range: 0/200" H2O Applications: Differential, Gauge Pressure and Vacuum Display: 8 digit (4 pressure or DP and 4 voltage or current) LCD type with .3" high (7.6 mm)... | |
| Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test,... | |
| Product Highlights Remote Sensor Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout... | |
| Product Highlights Service:Air and compatible gases. Wetted Materials:18/8 stainless steel. Accuracy:(Includes linearity, hysteresis, and repeatability): Depending on model. ±0.20% full-scale ±1 digit; ±0.10% full-scale ±1 digit; ±0.05% full-scale ±1 digit. | |
| Product Highlights The 2nd generation XP2i is a very rugged, intrinsically safe, digital pressure gauge with 0.1% of reading accuracy New nickel plated aluminum enclosure is sealed to IP67 (waterproof... | |
| Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05%... | |
| Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000... | |
| Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general... | |
| Product Highlights Well manometers are a direct reading device designed for process monitoring, general purpose production testing or laboratory measurement. Designed for a maximum line pressure of 250 PSI (500... | |
| The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features,... | |
| The Rosemount Wireless Pressure Gauge from Emerson™ Process Management utilizes industry-proven piezoresistive sensor technology to deliver accurate, reliable pressure information. It features up to 150x overpressure protection and two layers... |
| << Prev |