Testo Inc. Manometer/ Anemometer 0 to 80"H20 0560 5128

Description
Product Highlights Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Meas. Range 0 to +200 inH2O Accuracy 0.5% of f.v. Resolution 0.1 inH2O Probe type Pressure sensor integrated
Description
Product Highlights Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Meas. Range 0 to +200 inH2O Accuracy 0.5% of f.v. Resolution 0.1 inH2O Probe type Pressure sensor integrated

Suppliers

Company
Product
Description
Supplier Links
Manometer/ Anemometer 0 to 80
Rochester, NY, USA
Manometer/ Anemometer 0 to 80"H20
0560 5128
Manometer/ Anemometer 0 to 80"H20 0560 5128
Product Highlights Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Meas. Range 0 to +200 inH2O Accuracy 0.5% of f.v. Resolution 0.1 inH2O Probe type Pressure sensor integrated

Product Highlights

  • Storage temperature +14 to +158 °F
  • Operating temperature +32 to +140 °F
  • Battery type 9V battery
  • Battery life 120 hr
  • Weight 10.58 oz
  • Dimensions 7.95 x 2.24 x 1.65 in
  • Material/Housing ABS
  • Meas. Range 0 to +200 inH2O
  • Accuracy 0.5% of f.v.
  • Resolution 0.1 inH2O
  • Probe type Pressure sensor integrated
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0560 5128
Product Name Manometer/ Anemometer 0 to 80"H20
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure gauge - OH-22-BL - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details
Gauge, 0-60 Psi, Glycerin-Filled, 2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details