Transcat, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights With advanced microprocessor technology and state-of-the-art silicon pressure sensors, the 681 series digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure... | |
| Product Highlights +/- 100PSIG GPIB High accuracy: ±0.01% of reading +0.005% of full scale Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory... | |
| Product Highlights +/- 100PSIG RS232 High accuracy: ±0.01% of reading +0.005% of full scale Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory... | |
| Product Highlights +/- 18PSIA GPIB High accuracy: ±0.01% of reading +0.005% of full scale Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory... | |
| Product Highlights +/- 18PSIA RS232 High accuracy: ±0.01% of reading +0.005% of full scale Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory... | |
| Product Highlights +/- 18PSIG GPIB High accuracy: ±0.01% of reading +/- 5 digits Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory D/A... | |
| Product Highlights +/- 18PSIG RS232 High accuracy: ±0.01% of reading +/- 5 digits Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory D/A... | |
| Product Highlights +/- 1PSIG GPIB High accuracy: ±0.01% of reading +0.015% of full scale Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory... | |
| Product Highlights +/- 1PSIG RS232 High accuracy: ±0.01% of reading +0.015% of full scale Measurement with DCV and DCA 24 V DC output Percent reading Error reading Measurement data memory... | |
| Product Highlights +/- 400PSIG GPIB High accuracy: ±0.01% of reading +0.005% of full scale Measurement with DCV and DCA Percent reading Error reading Measurement data memory D/A conversion output, comparator... | |
| Product Highlights 3D Instruments Model # 66544-25B71 Pressure Range: -14.7 - 200 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 66544-27B71 Pressure Range: -15 - 500 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 66544-29B71 Pressure Range: -15 - 1000 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 66544-35B71 Pressure Range: -15 - 5000 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 66544-38B71 Pressure Range: -15 - 10,000 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 66544-47B71 Pressure Range: -15 - 2500 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-18B71 Pressure Range: -14.7 - 50 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-23B71 Pressure Range: -14.7 - 100 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-25B71 Pressure Range: -14.7 - 200 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-27B71 Pressure Range: -15 - 500 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-29B71 Pressure Range: -15 - 1000 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-35B71 Pressure Range: -15 - 5000 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-38B71 Pressure Range: -15 - 10,000 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 3D Instruments Model # 67544-47B71 Pressure Range: -15 - 2500 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. | |
| Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer... | |
| Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy | |
| Product Highlights 8 1/2" Dial Sizes Open-front case style, black epoxypainted aluminum case Slip-fit steel ring, black epoxypainted Nonadjustable pointer Back flange for wall mounting | |
| Product Highlights Accurately measures pressure, velocity and flow to help you meet industry standards Auto-zeroing pressure sensor reduces user-steps and saves time Automatic density correction increases reading accuracy Intuitive menu... | |
| Product Highlights Available in nine standard ranges Absolute pressure is applied to the case and readout is direct without barometric correction Readings are referenced to zero absolute | |
| Product Highlights Bayonet Ring : Polished 304 Stainless Steel Bayonet Ring Connection : 1/2" NPT 316 Stainless Steel Bottom Connection Lens : Laminated Safety Glass Bourdon Tube : Coiled Safety... | |
| Product Highlights Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all... | |
| Product Highlights Capsule-type pressure elements up to and including 150 psig, Bourdon tubes for ranges of 200 psig and above Tempered-glass window, solid-front dial and a blow-out plug on the... | |
| Product Highlights Data Log up to 21,000 Readings 0.02%, 0.05%, 0.1%, 0.2% FS Accuracy Temp. Compensated Accuracy from 14°F to 122°F Large, easy to Read Backlit Display with 5 Digit... | |
| Product Highlights Dial Size 6 Inch (160 mm) Case 304 Stainless Steel Case Bayonet Ring Polished 304 Stainless Steel Bayonet Ring Connection 1/2" NPT 316 Stainless Steel Bottom Connection is... | |
| Product Highlights Digital Pressure Gauge -15-15000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning... | |
| Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning... | |
| Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05%FS ¼& NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning... | |
| Product Highlights Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges Accuracy: Pressure... | |
| Product Highlights Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display %... | |
| Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not... | |
| Product Highlights Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in... | |
| Product Highlights Low Freeze Gallon | |
| Product Highlights Mirror-band dial and knife-edge pointer eliminates paralax error while assuring easy readability of precise measurements Solid-front case design and blow-out safety back protect users from extreme overpressure Optional... | |
| Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window... | |
| Product Highlights Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated... | |
| Product Highlights Pressure is applied to the capsule or Bourdon tube through a single case connection High Accuracy and Compact Size Excellent Readability Performs Better than the Rated Accuracy Calibration... | |
| Product Highlights Pressure ranges to 10,000 psi (700 bar) 0.25% full scale accuracy Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to 13 selectable pressure units, 6... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale... | |
| Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy... | |
| Product Highlights Pressure ranges to 36,000 PSI Data Log up to 21,000 Readings 0.02%, 0.05%, 0.1%, 0.2% FS Accuracy Temp. Compensated Accuracy from 14°F to 122°F Large, easy to Read... | |
| Product Highlights Pressure ranges to 36,000 PSI Data Log up to 21,000 Readings 0.02%, 0.05%, 0.1%, 0.2% FS Accuracy Temp. Compensated Accuracy from 14°F to 122°F Large, easy to Read... | |
| Product Highlights Pressure ranges to 36,000 PSI Data Log up to 21,000 Readings 0.02%, 0.05%, 0.1%, 0.2% FS Accuracy Temp. Compensated Accuracy from 14°F to 122°F Large, easy to Read... | |
| Product Highlights Pressure ranges to 36,000 PSI Data Log up to 21,000 Readings 0.02%, 0.05%, 0.1%, 0.2% FS Accuracy Temp. Compensated Accuracy from 14°F to 122°F Large, easy to Read... | |
| Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy... | |
| Product Highlights Range .05 to .20" w.c. | |
| Product Highlights Range 0-.25" w.c. | |
| Product Highlights Range 0-.50" w.c. | |
| Product Highlights Range 0-35 psia 0.05 psia Graduation Aluminum Instruments have tempered-glass windows All cases are flush mounted by three screws through the bezel Suitable for test, laboratory, and production... | |
| Product Highlights Range: inH20 2,810, mbar 7,000, kPa 700.0, psi 101.5, mmH20 71.38, mmHg 5,250, inHg 206.7 Resolution (max): 0.1 PSI Accuracy: +/-(0.2% of full scale + 3 digits) Over... | |
| Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and... | |
| Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial... | |
| Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05%... | |
| Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – | |
| Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66"…larger than competitors 41/2" gauges... |
| << Prev | Next >> |