Crystal Engineering Corporation Digital Pressure Gauge, 1K PSI, Datalogging & Dual Display 1KPSIXP2I-DL-DD

Description
Product Highlights 1000 PSI Gauge Dual Line Display DataLoggerXP Firmware Upgrade
Datasheet
Description
Product Highlights 1000 PSI Gauge Dual Line Display DataLoggerXP Firmware Upgrade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 1K PSI, Datalogging & Dual Display - 1KPSIXP2I-DL-DD - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 1K PSI, Datalogging & Dual Display
1KPSIXP2I-DL-DD
Digital Pressure Gauge, 1K PSI, Datalogging & Dual Display 1KPSIXP2I-DL-DD
Product Highlights 1000 PSI Gauge Dual Line Display DataLoggerXP Firmware Upgrade

Product Highlights

  • 1000 PSI Gauge Dual Line Display DataLoggerXP Firmware Upgrade
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1KPSIXP2I-DL-DD
Product Name Digital Pressure Gauge, 1K PSI, Datalogging & Dual Display
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details