Crystal Engineering Corporation XP2i DIGIRAL PRESSURE GAUGE, 20 10000 PSI 10KPSIXP2I-DD-DL

Description
Product Highlights Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Dual-Line Display
Datasheet
Description
Product Highlights Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Dual-Line Display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XP2i DIGIRAL PRESSURE GAUGE, 20 10000 PSI - 10KPSIXP21-DD-DL - Transcat, Inc.
Rochester, NY, USA
XP2i DIGIRAL PRESSURE GAUGE, 20 10000 PSI
10KPSIXP21-DD-DL
XP2i DIGIRAL PRESSURE GAUGE, 20 10000 PSI 10KPSIXP21-DD-DL
Product Highlights Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Dual-Line Display

Product Highlights

  • Record 32 000 data points
  • Battery-optimizing, Ultra Low Power (ULP) Mode
  • Over an entire year of continuous recording time
  • Dual-Line Display
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 10KPSIXP21-DD-DL
Product Name XP2i DIGIRAL PRESSURE GAUGE, 20 10000 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 152294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details