WIKA Instrument, LP Series 25 Accu-Drive Pressure Gauge 0-300PSI 25544-26B53-GAV

Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Suppliers

Company
Product
Description
Supplier Links
Series 25 Accu-Drive Pressure Gauge 0-300PSI - 25544-26B53-GAV - Transcat, Inc.
Rochester, NY, USA
Series 25 Accu-Drive Pressure Gauge 0-300PSI
25544-26B53-GAV
Series 25 Accu-Drive Pressure Gauge 0-300PSI 25544-26B53-GAV
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Longer Field-Service Life
  • Greater Reading Accuracy
  • Maintenance Free
  • Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas
  • Corrosion Resistant
  • All Wetted Parts in 316SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • High-Impact Resistant Cycolac Case
  • Needle-Edged Pointer
  • Human-Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-26B53-GAV
Product Name Series 25 Accu-Drive Pressure Gauge 0-300PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details