DwyerOmega Pressure switch/gage, range 0-5"w.c.,.10 minor divisions 3005MRS

Description
Product Highlights Using solid state technology, the Series 3000MR and 3000MRS Photohelic® switch/gages combine the functions of a precise, highly repeatable differential pressure switch with a large easy-to-read analog pressure gage employing the durable, time-proven Magnehelic® gage design Switch setting is easy to adjust with large external knobs on the gage face Gage reading is unaffected by switch operation - will indicate accurately even if power is interrupted Solid state design now results in greatly reduced size and weight Units can be flush mounted in 4-13/16" (122 mm) hole or surface mounted with hardware supplied. 3000MR models employ versatile electromechanical relays with gold over silver contacts - ideal for dry circuits. For applications requiring high cycle rates, choose 3000MRS models with SPST (N.O.) solid state relays Provides both low and high limit control and include 18-inch (45 cm) cable assemblies for electrical connections Gage accuracy is ±2% of full scale and switch repeatability is ±1%. Switch deadband is one pointer width - less than 1% of full scale Compatible with air and other non-combustible, non-corrosive gases, they can be used in systems with pressures to 25 psig (1.725 bar) Each Unit Includes Mounting ring Snap ring 18" (45 cm) cable assembly (2) 3/16" tubing to 1/8" NPT adapters (2) 1/8" NPT pipe plugs (4) 6-32 x 1-1/4" RH machine screws (panel mounting) (3) 6-32 x 5/16" RH machine screws (surface mounting)
Datasheet
Description
Product Highlights Using solid state technology, the Series 3000MR and 3000MRS Photohelic® switch/gages combine the functions of a precise, highly repeatable differential pressure switch with a large easy-to-read analog pressure gage employing the durable, time-proven Magnehelic® gage design Switch setting is easy to adjust with large external knobs on the gage face Gage reading is unaffected by switch operation - will indicate accurately even if power is interrupted Solid state design now results in greatly reduced size and weight Units can be flush mounted in 4-13/16" (122 mm) hole or surface mounted with hardware supplied. 3000MR models employ versatile electromechanical relays with gold over silver contacts - ideal for dry circuits. For applications requiring high cycle rates, choose 3000MRS models with SPST (N.O.) solid state relays Provides both low and high limit control and include 18-inch (45 cm) cable assemblies for electrical connections Gage accuracy is ±2% of full scale and switch repeatability is ±1%. Switch deadband is one pointer width - less than 1% of full scale Compatible with air and other non-combustible, non-corrosive gases, they can be used in systems with pressures to 25 psig (1.725 bar) Each Unit Includes Mounting ring Snap ring 18" (45 cm) cable assembly (2) 3/16" tubing to 1/8" NPT adapters (2) 1/8" NPT pipe plugs (4) 6-32 x 1-1/4" RH machine screws (panel mounting) (3) 6-32 x 5/16" RH machine screws (surface mounting)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure switch/gage, range 0-5
Rochester, NY, USA
Pressure switch/gage, range 0-5"w.c.,.10 minor divisions
3005MRS
Pressure switch/gage, range 0-5"w.c.,.10 minor divisions 3005MRS
Product Highlights Using solid state technology, the Series 3000MR and 3000MRS Photohelic® switch/gages combine the functions of a precise, highly repeatable differential pressure switch with a large easy-to-read analog pressure gage employing the durable, time-proven Magnehelic® gage design Switch setting is easy to adjust with large external knobs on the gage face Gage reading is unaffected by switch operation - will indicate accurately even if power is interrupted Solid state design now results in greatly reduced size and weight Units can be flush mounted in 4-13/16" (122 mm) hole or surface mounted with hardware supplied. 3000MR models employ versatile electromechanical relays with gold over silver contacts - ideal for dry circuits. For applications requiring high cycle rates, choose 3000MRS models with SPST (N.O.) solid state relays Provides both low and high limit control and include 18-inch (45 cm) cable assemblies for electrical connections Gage accuracy is ±2% of full scale and switch repeatability is ±1%. Switch deadband is one pointer width - less than 1% of full scale Compatible with air and other non-combustible, non-corrosive gases, they can be used in systems with pressures to 25 psig (1.725 bar) Each Unit Includes Mounting ring Snap ring 18" (45 cm) cable assembly (2) 3/16" tubing to 1/8" NPT adapters (2) 1/8" NPT pipe plugs (4) 6-32 x 1-1/4" RH machine screws (panel mounting) (3) 6-32 x 5/16" RH machine screws (surface mounting)

Product Highlights

  • Using solid state technology, the Series 3000MR and 3000MRS Photohelic® switch/gages combine the functions of a precise, highly repeatable differential pressure switch with a large easy-to-read analog pressure gage employing the durable, time-proven Magnehelic® gage design
  • Switch setting is easy to adjust with large external knobs on the gage face
  • Gage reading is unaffected by switch operation - will indicate accurately even if power is interrupted
  • Solid state design now results in greatly reduced size and weight
  • Units can be flush mounted in 4-13/16" (122 mm) hole or surface mounted with hardware supplied. 3000MR models employ versatile electromechanical relays with gold over silver contacts - ideal for dry circuits. For applications requiring high cycle rates, choose 3000MRS models with SPST (N.O.) solid state relays
  • Provides both low and high limit control and include 18-inch (45 cm) cable assemblies for electrical connections
  • Gage accuracy is ±2% of full scale and switch repeatability is ±1%. Switch deadband is one pointer width - less than 1% of full scale
  • Compatible with air and other non-combustible, non-corrosive gases, they can be used in systems with pressures to 25 psig (1.725 bar)

Each Unit Includes

  • Mounting ring
  • Snap ring
  • 18" (45 cm) cable assembly
  • (2) 3/16" tubing to 1/8" NPT adapters
  • (2) 1/8" NPT pipe plugs
  • (4) 6-32 x 1-1/4" RH machine screws (panel mounting)
  • (3) 6-32 x 5/16" RH machine screws (surface mounting)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number 3005MRS
Product Name Pressure switch/gage, range 0-5"w.c.,.10 minor divisions
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074046-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 58 psi (40.82 m H2O)
Accuracy 0.5000 ±% FS
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
105P/105PP NEMA 1 & 2 Miniature Tamper Proof Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details