- Trained on our vast library of engineering resources.

NOSHOK, Inc. 4"Pressure Gauge,5000PSI/bar 1/4"NPT,Back,Glycerin-filled 40-310-5000PSI/BAR-CBU

Description
Product Highlights High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube support into a solid unit to eliminate leakage Glycerine fill greatly reduces effects of vibration, pulsation and shock Dials are printed with bold UV resistant ink for ease of readability even after years of exposure to direct sunlight

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4"Pressure Gauge,5000PSI/bar 1/4"NPT,Back,Glycerin-filled
40-310-5000PSI/BAR-CBU
4"Pressure Gauge,5000PSI/bar 1/4"NPT,Back,Glycerin-filled 40-310-5000PSI/BAR-CBU
Product Highlights High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube support into a solid unit to eliminate leakage Glycerine fill greatly reduces effects of vibration, pulsation and shock Dials are printed with bold UV resistant ink for ease of readability even after years of exposure to direct sunlight

Product Highlights

  • High quality liquid filled gauges designed for durability, accuracy and long life
  • Pressure ranges from vacuum through 15,000 psi
  • 2-1/2 and 4 inch sizes – bottom or back connected
  • Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube support into a solid unit to eliminate leakage
  • Glycerine fill greatly reduces effects of vibration, pulsation and shock
  • Dials are printed with bold UV resistant ink for ease of readability even after years of exposure to direct sunlight
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 40-310-5000PSI/BAR-CBU
Product Name 4"Pressure Gauge,5000PSI/bar 1/4"NPT,Back,Glycerin-filled
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-MS 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.3626 psi (0.2552 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Precision pressure gauge - MAP-40-16-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Working Pressure Range 160 psi (113 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details