Ashcroft Inc. 3"Digital Pressure Gauge,5K PSI 1/4"NPT,Lower 30-2089SD-02L-5000PSI

Description
Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66"…larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and (Cenelec-ATEX 100 approval pending)Stainless steel case-to-socket weld for strength Stainless steel cover protects keypad Global/highly configurable Nine options including 12 units of measure, 7 languages and password protected calibration and disable function Safety features include Pressure range on keypad to reduce accidental overpressure Proof pressure 2 x gauge range Meets ASME B40.7 % of reading bar graph scale
Description
Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66"…larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and (Cenelec-ATEX 100 approval pending)Stainless steel case-to-socket weld for strength Stainless steel cover protects keypad Global/highly configurable Nine options including 12 units of measure, 7 languages and password protected calibration and disable function Safety features include Pressure range on keypad to reduce accidental overpressure Proof pressure 2 x gauge range Meets ASME B40.7 % of reading bar graph scale

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3"Digital Pressure Gauge,5K PSI 1/4"NPT,Lower
30-2089SD-02L-5000PSI
3"Digital Pressure Gauge,5K PSI 1/4"NPT,Lower 30-2089SD-02L-5000PSI
Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66"…larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and (Cenelec-ATEX 100 approval pending)Stainless steel case-to-socket weld for strength Stainless steel cover protects keypad Global/highly configurable Nine options including 12 units of measure, 7 languages and password protected calibration and disable function Safety features include Pressure range on keypad to reduce accidental overpressure Proof pressure 2 x gauge range Meets ASME B40.7 % of reading bar graph scale

Product Highlights

  • Unmatched accuracy of ±.05% total error band
  • Temperature corrected from 0/150°F
  • Breakthrough readability and portability
  • 5 digit LCD display
  • Largest display height of .66"…larger than competitors 41/2" gauges
  • Rugged portable design
  • Weatherproof NEMA IV, IP65 case
  • CE, FM, CSA and (Cenelec-ATEX 100 approval pending)Stainless steel case-to-socket weld for strength
  • Stainless steel cover protects keypad
  • Global/highly configurable
  • Nine options including 12 units of measure, 7 languages and password protected calibration and disable function
  • Safety features include
  • Pressure range on keypad to reduce accidental overpressure
  • Proof pressure 2 x gauge range
  • Meets ASME B40.7
  • % of reading bar graph scale
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2089SD-02L-5000PSI
Product Name 3"Digital Pressure Gauge,5K PSI 1/4"NPT,Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details