Emerson Process Management, Rosemount Division Inline Pressure Transmitter - Gage Pressure URL 30 psi 2051TG1A2B21AB4M5

Description
Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display
Description
Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display

Suppliers

Company
Product
Description
Supplier Links
Inline Pressure Transmitter - Gage Pressure URL 30 psi - 2051TG1A2B21AB4M5 - Transcat, Inc.
Rochester, NY, USA
Inline Pressure Transmitter - Gage Pressure URL 30 psi
2051TG1A2B21AB4M5
Inline Pressure Transmitter - Gage Pressure URL 30 psi 2051TG1A2B21AB4M5
Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display

Product Highlights

  • 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051TG1A2B21AB4M5
Product Name Inline Pressure Transmitter - Gage Pressure URL 30 psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data