Emerson Process Management, Rosemount Division Gage Pressure Transmitter -14.7 to 150 psi/1.5 psi 2088G2S22A1M7

Description
Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT M7 - LCD display, special configuration
Description
Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT M7 - LCD display, special configuration

Suppliers

Company
Product
Description
Supplier Links
Gage Pressure Transmitter -14.7 to 150 psi/1.5 psi - 2088G2S22A1M7 - Transcat, Inc.
Rochester, NY, USA
Gage Pressure Transmitter -14.7 to 150 psi/1.5 psi
2088G2S22A1M7
Gage Pressure Transmitter -14.7 to 150 psi/1.5 psi 2088G2S22A1M7
Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT M7 - LCD display, special configuration

Product Highlights

  • 2088 - Pressure Transmitter
  • G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar)
  • S - Output: S4-20 mA dc/Digital HART Protocol
  • 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone
  • A - Process Connection: 1/2-14 NPT Female
  • 1 - Conduit Thread: 1/2-14 NPT
  • M7 - LCD display, special configuration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2088G2S22A1M7
Product Name Gage Pressure Transmitter -14.7 to 150 psi/1.5 psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data