Emerson Process Management, Rosemount Division Gage Pressure Transmitter 2088G3S22A1B4E5

Description
Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT B4 - SST Mounting Bracket with SST Bolts E5 - FM Explosion-Proof, Dust Ignition-proof
Description
Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT B4 - SST Mounting Bracket with SST Bolts E5 - FM Explosion-Proof, Dust Ignition-proof

Suppliers

Company
Product
Description
Supplier Links
Gage Pressure Transmitter - 2088G3S22A1B4E5 - Transcat, Inc.
Rochester, NY, USA
Gage Pressure Transmitter
2088G3S22A1B4E5
Gage Pressure Transmitter 2088G3S22A1B4E5
Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT B4 - SST Mounting Bracket with SST Bolts E5 - FM Explosion-Proof, Dust Ignition-proof

Product Highlights

  • 2088 - Pressure Transmitter
  • G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar)
  • S - Output: S4-20 mA dc/Digital HART Protocol
  • 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone
  • A - Process Connection: 1/2-14 NPT Female
  • 1 - Conduit Thread: 1/2-14 NPT
  • B4 - SST Mounting Bracket with SST Bolts
  • E5 - FM Explosion-Proof, Dust Ignition-proof
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2088G3S22A1B4E5
Product Name Gage Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details