Ashcroft Inc. 4" Pressure Gauge, 2.5bar 100-5503SS-04L-XGV-2.5BAR

Description
Product Highlights ±1.6% full scale accuracy Stainless steel case 316 stainless steel wetted parts 1450 psi static pressure standard with optional static pressure to 3625 psi External zero adjust Optional liquid-filled case 4? (100mm) or 6? (160mm) dial sizes One sided load permitted Optional ATEX approval
Datasheet
Description
Product Highlights ±1.6% full scale accuracy Stainless steel case 316 stainless steel wetted parts 1450 psi static pressure standard with optional static pressure to 3625 psi External zero adjust Optional liquid-filled case 4? (100mm) or 6? (160mm) dial sizes One sided load permitted Optional ATEX approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4" Pressure Gauge, 2.5bar
100-5503SS-04L-XGV-2.5BAR
4" Pressure Gauge, 2.5bar 100-5503SS-04L-XGV-2.5BAR
Product Highlights ±1.6% full scale accuracy Stainless steel case 316 stainless steel wetted parts 1450 psi static pressure standard with optional static pressure to 3625 psi External zero adjust Optional liquid-filled case 4? (100mm) or 6? (160mm) dial sizes One sided load permitted Optional ATEX approval

Product Highlights

  • ±1.6% full scale accuracy
  • Stainless steel case
  • 316 stainless steel wetted parts
  • 1450 psi static pressure standard with optional static pressure to 3625 psi
  • External zero adjust
  • Optional liquid-filled case
  • 4? (100mm) or 6? (160mm) dial sizes
  • One sided load permitted
  • Optional ATEX approval
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 100-5503SS-04L-XGV-2.5BAR
Product Name 4" Pressure Gauge, 2.5bar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Manometer - 924-100 - Petersen Products Co.
Petersen Products Co.
Specs
Type Gauge
Display Analog
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details