Martel Electronics Corporation Digital Pressure Gauge 30 PSI 1919597

Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data
Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 30 PSI - 1919597 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 30 PSI
1919597
Digital Pressure Gauge 30 PSI 1919597
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Product Highlights

  • Temperature Compensated Accuracy over 0 to 50°C
  • Accuracy of ±0.04% of Reading ±0.01% Full Scale
  • User Configurable Sample Rate Maximizes Measurement Performance and Battery Life
  • Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi
  • Auto Shut-off extends Battery Life
  • Rugged stainless steel case meets NEMA 4/IP65

Each Unit Includes

  • NIST Certificate with calibration data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1919597
Product Name Digital Pressure Gauge 30 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges - 2310193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 580 psi (0.0 to 408 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details