Crystal Engineering Corporation Digital Pressure Gauge, 15K PSI, 15KPSIXP2I

Description
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter
Description
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 15K PSI, - 15KPSIXP2I - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 15K PSI,
15KPSIXP2I
Digital Pressure Gauge, 15K PSI, 15KPSIXP2I
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter

Product Highlights

  • Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy
  • Now available up to 15 000 psi
  • Marine grade enclosure resists corrosion
  • Accuracy not affected from -10 to 50°C
  • Replaces 5 or more digital test gauges
  • Fast pressure safety valve (PSV) mode
  • Define custom pressure units
  • Shift everyday wear to replaceable CPF adapter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 15KPSIXP2I
Product Name Digital Pressure Gauge, 15K PSI,
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2691963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.1000 to 1450 psi (0.0704 to 1021 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details