Transcat, Inc. Digital Pressure Gauge,300PSIG 23943P-300G

Description
Product Highlights Druck Model # DPI 705 300 PSIG Perfect for Routine Testing & Maintenance 300 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact Just 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries Each Unit Includes User guide Protective carrying case Manufacturer's calibration certificate
Datasheet
Description
Product Highlights Druck Model # DPI 705 300 PSIG Perfect for Routine Testing & Maintenance 300 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact Just 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries Each Unit Includes User guide Protective carrying case Manufacturer's calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,300PSIG - 23943P-300G - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,300PSIG
23943P-300G
Digital Pressure Gauge,300PSIG 23943P-300G
Product Highlights Druck Model # DPI 705 300 PSIG Perfect for Routine Testing & Maintenance 300 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact Just 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries Each Unit Includes User guide Protective carrying case Manufacturer's calibration certificate

Product Highlights

  • Druck Model # DPI 705 300 PSIG
  • Perfect for Routine Testing & Maintenance
  • 300 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • Internal Sensor
  • Impact Resistant & Sealed to IP54
  • Compact Just 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on Standard AA Batteries

Each Unit Includes

  • User guide
  • Protective carrying case
  • Manufacturer's calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23943P-300G
Product Name Digital Pressure Gauge,300PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details