- Trained on our vast library of engineering resources.

Ashcroft Inc. 3"Pressure Gauge,200PSI,1/4"NPT Lower,4-20mA Output 30-2274SD-02L-200#XAO

Description
Product Highlights Full scale terminal point accuracy Output signal 4-20 mA and up to 2 SPDT switches Extra large display with bar graph and optional backlite Rugged plastic, aluminum or stainless steel case 12 engineering units, min./max. recall, damping Auto-Off function Menu configure feature and calibration firmware Safety meets ASME B40.7 High proof pressure Each Unit Includes One Pressure Gauge

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3"Pressure Gauge,200PSI,1/4"NPT Lower,4-20mA Output
30-2274SD-02L-200#XAO
3"Pressure Gauge,200PSI,1/4"NPT Lower,4-20mA Output 30-2274SD-02L-200#XAO
Product Highlights Full scale terminal point accuracy Output signal 4-20 mA and up to 2 SPDT switches Extra large display with bar graph and optional backlite Rugged plastic, aluminum or stainless steel case 12 engineering units, min./max. recall, damping Auto-Off function Menu configure feature and calibration firmware Safety meets ASME B40.7 High proof pressure Each Unit Includes One Pressure Gauge

Product Highlights

  • Full scale terminal point accuracy
  • Output signal 4-20 mA and up to 2 SPDT switches
  • Extra large display with bar graph and optional backlite
  • Rugged plastic, aluminum or stainless steel case
  • 12 engineering units, min./max. recall, damping
  • Auto-Off function
  • Menu configure feature and calibration firmware
  • Safety meets ASME B40.7
  • High proof pressure

Each Unit Includes

  • One Pressure Gauge
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2274SD-02L-200#XAO
Product Name 3"Pressure Gauge,200PSI,1/4"NPT Lower,4-20mA Output
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-MS 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.3626 psi (0.2552 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details