Transcat, Inc. Digital Pressure Gauge, 1PSID 23943P-1D

Description
Product Highlights Perfect for Routine Testing & Maintenance 1 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries
Description
Product Highlights Perfect for Routine Testing & Maintenance 1 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 1PSID - 23943P-1D - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 1PSID
23943P-1D
Digital Pressure Gauge, 1PSID 23943P-1D
Product Highlights Perfect for Routine Testing & Maintenance 1 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Perfect for Routine Testing & Maintenance
  • 1 PSID Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • Internal Sensor
  • Impact Resistant & Sealed to IP54
  • Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23943P-1D
Product Name Digital Pressure Gauge, 1PSID
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge kit - DPA-100-16-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 232 psi (163 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details