Martel Electronics Corporation Digital Pressure Gauge 1000 PSI 1919601

Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data
Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 1000 PSI - 1919601 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 1000 PSI
1919601
Digital Pressure Gauge 1000 PSI 1919601
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Product Highlights

  • Temperature Compensated Accuracy over 0 to 50°C
  • Accuracy of ±0.04% of Reading ±0.01% Full Scaley
  • User Configurable Sample Rate Maximizes Measurement Performance and Battery Life
  • Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi
  • Auto Shut-off extends Battery Life
  • Rugged stainless steel case meets NEMA 4/IP65

Each Unit Includes

  • NIST Certificate with calibration data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1919601
Product Name Digital Pressure Gauge 1000 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details