WIKA Instrument, LP 4.5" Test Pressure Gauge 500 PSIG 25544-27C53

Description
Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-500 PSIG (0-3,500 KPA) 1/2” NPT MALE RED
Description
Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-500 PSIG (0-3,500 KPA) 1/2” NPT MALE RED

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 500 PSIG
25544-27C53
4.5" Test Pressure Gauge 500 PSIG 25544-27C53
Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-500 PSIG (0-3,500 KPA) 1/2” NPT MALE RED

Product Highlights

  • SERIES 25 ABS CASE
  • PRESSURE
  • 0.25% ACCURACY
  • 4.5”
  • 0-500 PSIG (0-3,500 KPA)
  • 1/2” NPT MALE
  • RED
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-27C53
Product Name 4.5" Test Pressure Gauge 500 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details