Transcat, Inc. Digital Pressure Gauge,100 PSIG 23943P-100G

Description
Product Highlights Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries
Description
Product Highlights Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,100 PSIG - 23943P-100G - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,100 PSIG
23943P-100G
Digital Pressure Gauge,100 PSIG 23943P-100G
Product Highlights Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Perfect for Routine Testing & Maintenance
  • 100 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • Internal Sensor
  • Impact Resistant & Sealed to IP54
  • Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23943P-100G
Product Name Digital Pressure Gauge,100 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - MA-40-16-1/8-EN-DPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details