Emerson Process Management, Rosemount Division Gage Pressure Transmitter 2088G3S22A1M7Q4

Description
Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT M7 - LCD display, special configuration Q4 - Calibration certificate
Description
Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT M7 - LCD display, special configuration Q4 - Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Gage Pressure Transmitter - 2088G3S22A1M7Q4 - Transcat, Inc.
Rochester, NY, USA
Gage Pressure Transmitter
2088G3S22A1M7Q4
Gage Pressure Transmitter 2088G3S22A1M7Q4
Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone A - Process Connection: 1/2-14 NPT Female 1 - Conduit Thread: 1/2-14 NPT M7 - LCD display, special configuration Q4 - Calibration certificate

Product Highlights

  • 2088 - Pressure Transmitter
  • G3 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar)
  • S - Output: S4-20 mA dc/Digital HART Protocol
  • 22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone
  • A - Process Connection: 1/2-14 NPT Female
  • 1 - Conduit Thread: 1/2-14 NPT
  • M7 - LCD display, special configuration
  • Q4 - Calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2088G3S22A1M7Q4
Product Name Gage Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Multivariable Transmitter - Model 266CSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details