DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 53 59
Product Name Notes
1.00 MM CABLE CONNECTORS
1.85mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.85mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
1553, Twinaxial Connector Plug, Female Socket, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
1553, Twinaxial Connector Plug, Male Pin, Female Socket (Concentric) Free Hanging (In-Line) Crimp
1553, Twinaxial Connector Plug, Male Pin, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Crimp
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.92 MM CABLE CONNECTORS
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
3.5mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
3.5mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector PSMP Plug, Female Socket To PSMP Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin (2) 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMC Jack, Male Pin To SMC Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMC Plug, Female Socket To SMC Jack, Male Pin (2) 50Ohm
Adapter Coaxial Connector SMC Plug, Female Socket To SMC Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector SSMA Jack, Female Socket To SSMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector To 50Ohm
BMA Pin Size 8 D38999 Contact fo
BMA Socket Size 8 D38999 Contact
BMB Pin Size 8 D38999 Contact fo
BMB Socket Size 8 D38999 Contact
BMZ Pin Size 8 D38999 Contact fo
BMZ SOCKET SIZE 8 D38999 CONTACT
BMZ SPRING LOADED SOCKET SIZE 8
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC, Twinaxial Connector Plug, Female Socket and Male Pin Free Hanging (In-Line) Solder
Cable Assembly Boot, IP68, Weath
Circular Plastic Push-Pull
COAX ADAPT 2.92MM TO 3.5MM
COAX ADAPT BNC TO BNC
COAX ADAPT COAX TO COAX
COAX ADAPT F TO F
COAX ADAPT N TO 2.4MM
COAX ADAPT N TO 2.92MM
COAX ADAPT N TO 3.5MM
COAX ADAPT SMA TO 2.4MM
COAX ADAPT SMPM TO SMPM
COAX ADAPT SMPS TO 1.85MM
COAX ADAPT SMPS TO SMPS
Coaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Coaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Coaxial Connector Receptacle, Female Socket 75Ohm Panel Mount Solder
Coaxial Connector Receptacle, Female Socket 75Ohm Through Hole Solder
Coaxial Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
CONN COAX RCPT STR 75 OHM PCB
CONN PSMP JACK STR 50 OHM PCB
Connector Cap (Cover) For SMB Plugs
Connector Cap (Cover), Sealing For SMB Plugs
Connector For UMP Receptacle
Connector For
Connector
HIGH FREQUENCY FLOATING RF CONNE
IMP B TO B DOUBLE 6.5 MM C100
IMP-SR / MULTIPORT 16 CHANNELS L
JACK, 6.0 GHZ, 1 POS., 50 CYCLE
LF 3-SLOT TRB PLUG 78 OHM TERMIN
M39029 PIN SIZE 8 D38999 CONTACT
M39029 SOCKET SIZE 8 D38999 CONT
MCC12 M STR THD REAR PRESS CONT
MCX / RIGHT ANGLE PLUG CRIMP TYP
MCX / STRAIGHT JACK RECEPTACLE F
MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Press-Fit
MCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Jack, Male Pin 50Ohm Panel Mount Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder
MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder
MCX F BHD SMT C100
MCX F RA SMT C100
MCX F RA SMT NMG
MCX F RA SMT PCBP C100
MCX F RA SMT TR100
MCX F SQF PCBP C100
MCX F STR BHD SD .085
MCX F STR CR 2.6/50D
MCX F STR F EMC BHD C100
MCX F STR PCBP C100
MCX F STR SMT NMG
MCX F STR SMT TR500
MCX FF STR C100
MCX M CR 2.6/50S C100
MCX M STR SD.047
MCX M STR SD.085
MMCX / STRAIGHT JACK RECEPTACLE
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
MMCX F RA PCB TR500
MMCX F SMT SD NMG
MMCX FF STR ADAPTER
MMCX M RA CR 2/50S C100
MMCX M RA CR NMG
MMCX M SMT TR500
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Crimp
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
PLUG, 6.0 GHZ, 1 POS., 100 CYCL
POB Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
POB Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
POB Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
PSMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
PSMP Connector Jack, Male Pin 50Ohm Panel Mount Solder
PSMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
PSMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder
PSMP Connector Jack, Male Pin 50Ohm Through Hole Solder
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SBMA F STR FLOT CLIP SD .085
SBMA F STR NWF FLOT SD .085
SBMA M STR BHD SD .085
SEALING CAP FOR 400 SERIES POWER
SMB / RIGHT ANGLE PLUG CLAMP TYP
SMB / STRAIGHT JACK CRIMP TYPE C
SMB Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Eyelet
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder Cup
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount
SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMB Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)
SMB Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup
SMB Connector Plug, Female Socket 50Ohm Panel Mount Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMB Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SMB Connector Receptacle, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB F D SMT PCBP C100
SMB F F BHD SMT C100
SMB F F RA SMT
SMB F RA BHD SMT TR200
SMB F RA CR NMG
SMB F RA F CL 2/50 C100
SMB F RA F CR 2/50 C100
SMB F RA F CR BSSM 742
SMB F RA SD .085 C100
SMB F RA TR500
SMB F STR CL 2.6/50+75 C500
SMB F STR CR 2.6/50+75 C100
SMB F STR CR 2.6/50+75S C100
SMB F STR CR 2/50
SMB F STR CR 3.6/75D C100
SMB F STR CR NMG
SMB F STR F CL 2/50 C100
SMB F STR F CR 2.6/50+75S C100
SMB F STR F CR 5/50D C100
SMB F STR F CR BSSM742 C100
SMB F STR F CR NMG
SMB F STR SMT TR500
SMB M NWF PIN
SMB M RA M BHD CR 2.6/50
SMB M RA PCB C100
SMB M RA PCB EDGE C400
SMB M RA PCB NMG
SMB M RA PCB
SMB M SMT EDGE TR1000
SMB M STR BHD CR 2.6/50 C100
SMB M STR BHD CR K02252D
SMB M STR BHD SP C100
SMB M STR BHDP W PCB C100
SMB M STR M BHD CR NMG
SMB M STR PCB C100
SMB M STR PCB NMG
SMB MM STR BHD
SMB TEE FF/M
SMBL F STR SD .085 C100
SMBSL F RA PCB
SMC 27130 MM STR BHD
SMC 27390 MM STR BHD H.P.V
SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder Cup
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMC Connector Plug, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMC Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMC F 27160 BHD HERM
SMC F 27340 CR 2/50
SMC F STR CL RAYCHEM 2.7/50
SMC F STR CR 2.6/50+75
SMC M 27440 STR CR BHD 2.6/50
SMC M STR 3.8/95
SMP CABLE CONNECTORS
SMPM Pin Size 12 D38999 Contact
SMPS Pin Size 16 D38999 Contact
SMPS Socket Size 16 D38999 Conta
Socket Contact Coax
SSMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SSMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SSMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SSMA F SQF PIN
SSMA F STR BHD SD.085
SSMA F STR SD.85
SSMA M RA CR 2.6/50
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNCA CABLE CONNECTORS
TPS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line), Right Angle Crimp
TRC, Twinaxial/Triaxial Connector Plug, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRS, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
TRS, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRS, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line), Right Angle Crimp
TRT, Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
TRT, Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRT, Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line), Right Angle Crimp
TRT, Twinaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
TRT, Twinaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRT, Twinaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line), Right Angle Crimp
TTM, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
TTM, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TTM, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line), Right Angle Crimp
UHF Connector Plug, Male Pin Free Hanging (In-Line) Solder
Ultra Miniature (UM) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Ultra Miniature (UM) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Ultra Miniature (UM) Connector Receptacle, Male Pin 75Ohm Through Hole Solder
Ultra Miniature (UM) Connector Receptacle, Male Pin 75Ohm Through Hole, Right Angle Solder
UMP F RA H3 SMT TR2800
WECo, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
WECo, Standard Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

<< Prev Next >>