SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
Alternative Parts (Cross-Reference): Cross
Manufacturer: Radiall USA, Inc.
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Package: Bulk
Product Status: Active
Connector Style: SMB
Connector Type: Receptacle, Male Pin
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50Ohm
Radiall R114426000W Coaxial Connector
Connector
SMB M STR PCB Product overview: R114426000W from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-R114426000W can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors SMB/STR JACK REC FOR PCB SOLDER LEGS
| DigiKey | Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2201-R114426000W-ND | 2955665 | R114426000W | 437-R114426000W | R114426000W | R114426000W | |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies | Coaxial Connectors | Electronic Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | |
| Category | Coaxial Connector; RF and Microwave Connector | ||||||
| Connector Type | SMB | SMB | |||||
| Mounting | Through Hole | Through hole | Through Hole | ||||
| Termination | Solder | Solder |