TRB PLUG, WRENCH CRIMP, STRAIGHT, 3-LUG FOR TRC-75-1
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRB Plug | Wrench Crimp | Straight | 3-l
RF/COAXIAL, TRIAX TRB PLUG, STRAIGHT, CRIMP; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:TRC-75-1; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes
TRB PLG, WRNCH CRMP, STR, 3-LUG FOR TRC-75-1 ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors TRB Strt Plug for TRC-75-1 Cable 3-lug
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | PL75-33 | 1097-1175-ND | PL75-33 | 06C3731 | 81AC9591 | PL75-33 |
| Product Name | Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) | Coaxial Connector (RF) Assemblies | RF Interconnects | Rf/coaxial, Triax Trb Plug, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity | Trb Plg, Wrnch Crmp, Str, 3-Lug For Trc-75-1 Rohs Compliant Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Connector Type | Triax; Twinax | Triax | ||||
| Mounting | Free Hanging (In-Line) |