Bulgin Components Coaxial Connector (RF) Assemblies PX0415/1

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 708-1268-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
708-1268-ND
Coaxial Connector (RF) Assemblies 708-1268-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
Coaxial Connectors - 4944291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4944291
Coaxial Connectors 4944291
Bulgin PX0415/1 Coaxial Connector

Bulgin PX0415/1 Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - PX0415/1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
PX0415/1
RF Connectors / Coaxial Connectors PX0415/1
RF Connectors / Coaxial Connectors RE-WIREABLE CONN WITH SMB PLUG

RF Connectors / Coaxial Connectors RE-WIREABLE CONN WITH SMB PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 708-1268-ND 4944291 PX0415/1
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors RF Connectors / Coaxial Connectors
Connector Type SMB
Mounting Free Hanging (In-Line) Cable mount
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 1615400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059532-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers