MCX / bulkhead jack receptacle front mount - with cylindrical contact
Bulkhead Jack Receptacle Front-Mount - with Cylindrical Contact
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
Connector
RF / Coaxial Connector, MCX Coaxial, Straight Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX 6/75+93, 100P RCPT TR
| Radiall | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R113553000 | R113553000 | 2201-R113553000-ND | R113553000 | 24WX578 | R113553000 |
| Product Name | RF Coaxial Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Mcx Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall | RF Connectors / Coaxial Connectors | |
| Connector Type | MCX | MCX | MCX | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight |