Pasternack
Coaxial Connector (RF) Adapters
PE9985
Description
COAX ADAPT N TO 2.4MM
Request a Quote
Email Supplier
Datasheet
Description
COAX ADAPT N TO 2.4MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
6099-PE9985-ND |
|
Product Name
|
Coaxial Connector (RF) Adapters |
|
Connector Type
|
Type N
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Termination
Solder
Mounting
Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Type
2.92mm Connector
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details
Gender
Male / Plug
Geometry
Straight
Voltage Rating
325 volts
View Details