SMB / straight plug clamp type cable 2.6/50+75 s
SMB / STRAIGHT PLUG CLAMP TYPE C Product overview: R114005000 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-R114005000 can be used for catalog matching and distributor lookup.
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Manufacturer: Radiall USA, Inc.
Win Source Part Number: 931217-R114005000
Operating Temperature Range: -65°C ~ 165°C
Features: SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Package: Box
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4010
Straight Plug Clamp Type Cable 2.6/50+75 S
RF Connectors / Coaxial Connectors SMB(F) ST PL CL 2.6/50,100p
CONNECTOR, SMB, PLUG, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG174FTX, RG179, RG187, RG188, RG316, ECO-316, ECO-316D RoHS Compliant: Yes
| Radiall | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R114005000 | 437-R114005000 | 2201-R114005000-ND | 931217-R114005000 | R114005000 | R114005000 | 14J7829 |
| Product Name | RF Coaxial Connector | Electronic Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - R114005000 | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Connector, Smb, Plug, 50 Ohm, Cable; Connector Type Radiall |
| Connector Type | SMB | SMB | SMB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | |||
| Frequency | 4.000 GHz | ? to 4.000 GHz |