Samtech, Inc. Coaxial Connector (RF) Assemblies PRF92-J-C-EP-047D-SS

Description
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 612-PRF92-J-C-EP-047D-SS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
612-PRF92-J-C-EP-047D-SS-ND
Coaxial Connector (RF) Assemblies 612-PRF92-J-C-EP-047D-SS-ND
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 612-PRF92-J-C-EP-047D-SS-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2326511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 18.000 GHz
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details