SMB / straight plug receptacle for PCB type solder legs
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors SMB(F) STR NA PCB
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel
| Radiall | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | R115427000 | 2201-R115427000-ND | R115427000 | 650-R115427000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel |
| Connector Type | SMB | SMB; Plug, Female Socket | ||
| Gender | Male / Plug | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight | |
| Frequency | 4.000 GHz | ? to 4.000 GHz |