MCX / straight jack receptacle for PCB solder legs
Connector
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors SC PC CONN 128um RCPT PN
RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes
MCX F STR SMT C100 ROHS COMPLIANT: YES
| Radiall | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | R113426000 | R113426000 | 2201-R113426000-ND | R113426000 | 24WX579 | 26AC3247 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Radiall | Mcx F Str Smt C100 Rohs Compliant Radiall | |
| Connector Type | MCX | MCX; Jack, Female Socket | MCX | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Jack | |||
| Frequency | 6.000 GHz | ? to 6.000 GHz | ? to 6.000 GHz |