Radiall RF Coaxial Connector R114163420

Description
SMB / right angle plug clamp type cable 2.2/50 d
Request a Quote Datasheet
Description
SMB / right angle plug clamp type cable 2.2/50 d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R114163420 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R114163420
RF Coaxial Connector R114163420
SMB / right angle plug clamp type cable 2.2/50 d

SMB / right angle plug clamp type cable 2.2/50 d

Supplier's Site
RF Coaxial Cable Mount Connector - R114163420 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R114163420
RF Coaxial Cable Mount Connector R114163420
Right Angle Plug Clamp Type For Cable 2.2/50 Double Braided

Right Angle Plug Clamp Type For Cable 2.2/50 Double Braided

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R114163420-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R114163420-ND
Coaxial Connector (RF) Assemblies 2201-R114163420-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R114163420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R114163420
RF Connectors / Coaxial Connectors R114163420
RF Connectors / Coaxial Connectors SMB(F) R/A PLUG CLAMP 2,2/50D

RF Connectors / Coaxial Connectors SMB(F) R/A PLUG CLAMP 2,2/50D

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R114163420 R114163420 2201-R114163420-ND R114163420
Product Name RF Coaxial Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details