TRB PLUG, STRAIGHT, WRENCH CRIMP, 3 LUG,
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
RF/COAXIAL, TWINAX PLUG, STRAIGHT, CRIMP; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:TWC-78-2, TWC-124-2; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TRB PLG Wrench CRMP
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | PL75-9BR | 1097-1298-ND | 73K6726 | PL75-9BR |
| Product Name | RF Interconnects | Coaxial Connector (RF) Assemblies | Rf/coaxial, Twinax Plug, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Triax; Twinax | Twinax | ||
| Mounting | Free Hanging (In-Line) | Cable | ||
| Gender | Male / Plug | Male / Plug |