PL50-1 - RF/COAXIAL, TPS PLUG, STR, 50OHM, CRIMP
TPS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, TPS PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TPS PL 50 Ohm Wrench Crimp Straight 3-lug
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | PL50-1 | 1097-1234-ND | 06C3672 | PL50-1 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Coaxial Connector (RF) Assemblies | Rf/coaxial, Tps Plug, Straight, 50 Ohm, Crimp; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug |