Pasternack Coaxial Connector (RF) Assemblies PEMACTRF8P03

Description
BMB Pin Size 8 D38999 Contact fo
Request a Quote Datasheet
Description
BMB Pin Size 8 D38999 Contact fo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PEMACTRF8P03-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PEMACTRF8P03-ND
Coaxial Connector (RF) Assemblies 6099-PEMACTRF8P03-ND
BMB Pin Size 8 D38999 Contact fo

BMB Pin Size 8 D38999 Contact fo

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PEMACTRF8P03-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1051120-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers