Radiall Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies R110427830

Description
Win Source Part Number: 1379557-R110427830 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Package: Tape & Reel Product Status: Active Base Product Number: R11042 Mounting Type: Surface Mount HTSUS: 8536.69.4010 ECCN: EAR99 Contact Termination: Solder Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Voltage Rating: 250 V Housing Color: Gold Impedance: 50Ohm Body Material: Brass Frequency - Max: 6 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: MMCX Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Gold Center Contact Plating: Gold
Request a Quote Datasheet
Description
Win Source Part Number: 1379557-R110427830 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Package: Tape & Reel Product Status: Active Base Product Number: R11042 Mounting Type: Surface Mount HTSUS: 8536.69.4010 ECCN: EAR99 Contact Termination: Solder Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Voltage Rating: 250 V Housing Color: Gold Impedance: 50Ohm Body Material: Brass Frequency - Max: 6 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: MMCX Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Gold Center Contact Plating: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1379557-R110427830 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1379557-R110427830
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1379557-R110427830
Win Source Part Number: 1379557-R110427830 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Package: Tape & Reel Product Status: Active Base Product Number: R11042 Mounting Type: Surface Mount HTSUS: 8536.69.4010 ECCN: EAR99 Contact Termination: Solder Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Voltage Rating: 250 V Housing Color: Gold Impedance: 50Ohm Body Material: Brass Frequency - Max: 6 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: MMCX Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Gold Center Contact Plating: Gold

Win Source Part Number: 1379557-R110427830
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Radiall USA, Inc.
Package: Tape & Reel
Product Status: Active
Base Product Number: R11042
Mounting Type: Surface Mount
HTSUS: 8536.69.4010
ECCN: EAR99
Contact Termination: Solder
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Voltage Rating: 250 V
Housing Color: Gold
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 6 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: MMCX
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Gold
Center Contact Plating: Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-R110427830
Electronic Connector 437-R110427830
MMCX / STRAIGHT JACK RECEPTACLE Product overview: R110427830 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-R110427830 can be used for catalog matching and distributor lookup.

MMCX / STRAIGHT JACK RECEPTACLE Product overview: R110427830 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-R110427830 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R110427830TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R110427830TR-ND
Coaxial Connector (RF) Assemblies 2201-R110427830TR-ND
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 2201-R110427830DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R110427830DKR-ND
Coaxial Connector (RF) Assemblies 2201-R110427830DKR-ND
MMCX / STRAIGHT JACK RECEPTACLE

MMCX / STRAIGHT JACK RECEPTACLE

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 2201-R110427830CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R110427830CT-ND
Coaxial Connector (RF) Assemblies 2201-R110427830CT-ND
MMCX / STRAIGHT JACK RECEPTACLE

MMCX / STRAIGHT JACK RECEPTACLE

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R110427830 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R110427830
RF Connectors / Coaxial Connectors R110427830
RF Connectors / Coaxial Connectors MMCX STRAIGHT JACK RECEPTACLE PCB SMT

RF Connectors / Coaxial Connectors MMCX STRAIGHT JACK RECEPTACLE PCB SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 1379557-R110427830 437-R110427830 2201-R110427830TR-ND R110427830
Product Name Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Termination Solder
Mounting Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts 250 volts
Frequency 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data