SMB / right angle jack receptacle for PCB solder legs
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
Connector
RF Connectors / Coaxial Connectors SMB RA JACK RCPT PCB SOLDER LEGS
SMB M COU PCB C100
RF / Coaxial Connector, SMB Coaxial, Right Angle Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
| Radiall | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R114665000 | 2201-R114665000-ND | R114665000 | R114665000 | R114665000 | 14J7839 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Smb Coaxial, Right Angle Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall | |
| Connector Type | SMB | SMB; Jack, Male Pin | SMB | SMB | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Frequency | 4.000 GHz | ? to 4.000 GHz | 4.000 GHz |