SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Straight Jack Crimp Type Cable 2.6/50+75 S
RF Connectors / Coaxial Connectors SMB(M) ST JK CR 2,6/50, 100P
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Crimp, 50 ohm, RG179, RG187, RG188, RG316 RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R114239000-ND | R114239000 | R114239000 | 97K9220 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Crimp, 50 Ohm, Rg179, Rg187, Rg188, Rg316 Rohs Compliant Radiall |
| Connector Type | SMB | SMB | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack |