Cinch Connectivity Solutions Coaxial Connector (RF) Assemblies PL74-7

Description
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Request a Quote
Description
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trompeter Triax TRB connector, part number 91B1955, is designed for RF and coaxial applications. It features a straight plug configuration with crimp termination, suitable for use with TRC-50-2 and TRC-75-2 coaxial cable types. The connector body is constructed from brass and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable signal integrity in telecommunications, military, and industrial settings. Its compatibility with specific coaxial cable types makes it a targeted solution for engineers looking for efficient connectivity options in their projects.

Datasheet Summary
Powered by GS/AI

The Trompeter Triax TRB connector, part number 91B1955, is designed for RF and coaxial applications. It features a straight plug configuration with crimp termination, suitable for use with TRC-50-2 and TRC-75-2 coaxial cable types. The connector body is constructed from brass and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable signal integrity in telecommunications, military, and industrial settings. Its compatibility with specific coaxial cable types makes it a targeted solution for engineers looking for efficient connectivity options in their projects.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1097-1091-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1097-1091-ND
Coaxial Connector (RF) Assemblies 1097-1091-ND
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder

TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder

Buy Now Datasheet
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) - PL74-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)
PL74-7
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) PL74-7
TRB PLUG, WRENCH CRIMP, STRAIGHT, 2-LUG FOR TRC-50-2 C

TRB PLUG, WRENCH CRIMP, STRAIGHT, 2-LUG FOR TRC-50-2 C

Buy Now
Rf/coaxial, Triax Trb, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity - 91B1955 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Triax Trb, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity
91B1955
Rf/coaxial, Triax Trb, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity 91B1955
RF/COAXIAL, TRIAX TRB, STRAIGHT, CRIMP; Connector Type:Twinax / Triax Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:TRC-50-2, TRC-75-2; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TRIAX TRB, STRAIGHT, CRIMP; Connector Type:Twinax / Triax Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:TRC-50-2, TRC-75-2; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - PL74-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
PL74-7
RF Connectors / Coaxial Connectors PL74-7
RF Connectors / Coaxial Connectors TRB Strt Plug for TRC-50-2 Cable 2-lug

RF Connectors / Coaxial Connectors TRB Strt Plug for TRC-50-2 Cable 2-lug

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1097-1091-ND PL74-7 91B1955 PL74-7
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) Rf/coaxial, Triax Trb, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity RF Connectors / Coaxial Connectors
Connector Type Triax; Twinax Triax; Twinax
Unlock Full Specs
to access all available technical data