Straight Jack Clamp Type Cable 2/50 S
Radiall R114203000 Coaxial Connector
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Solder, 50 ohm, RG178, RG178LC, RG196, Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB(M) STR JCK CLP 2/50, 100P
| Richardson RFPD | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R114203000 | 2955520 | 2201-R114203000-ND | 97K9217 | R114203000 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Solder, 50 Ohm, Rg178, Rg178Lc, Rg196, Brass Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight | Straight | Straight | |
| Termination | Clamp | Clamp |