TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Crimp
TRB Plug | Full Crimp | Straight | 3-lug
RF/COAXIAL, TWINAX/TRIAX TRB PLUG, STRAIGHT, CRIMP; Connector Type:Twinax / Triax Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Raychem 10613; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TRB Strt Plug for 10613 Cable 3-lug
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1097-1104-ND | PL75C-222 | 06C3749 | PL75C-222 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Interconnects | Rf/coaxial, Twinax/triax Trb Plug, Straight, Crimp; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Triax; Twinax | Triax; Twinax |