Pasternack Coaxial Connector (RF) Accessories PECB008

Description
Cable Assembly Boot, IP68, Weath
Request a Quote Datasheet
Description
Cable Assembly Boot, IP68, Weath
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 6099-PECB008-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
6099-PECB008-ND
Coaxial Connector (RF) Accessories 6099-PECB008-ND
Cable Assembly Boot, IP68, Weath

Cable Assembly Boot, IP68, Weath

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PECB008-ND
Product Name Coaxial Connector (RF) Accessories
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details