Radiall Coaxial Connector (RF) Assemblies R114510000

Description
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R114510000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R114510000-ND
Coaxial Connector (RF) Assemblies 2201-R114510000-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R114510000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R114510000
RF Coaxial Panel Mount Connector R114510000
Round Hermetically Staled Flange Receptacle

Round Hermetically Staled Flange Receptacle

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 2201-R114510000-ND R114510000
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1707011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1050769-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details