Adjustable Receptacle Two Hole Flange
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder
RF Connectors / Coaxial Connectors SMB(M) STR TRUNCATED FLANGE
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | R114450000 | 2201-R114450000-ND | R114450000 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | |
| Gender | Female / Jack | Female / Jack | |
| Connector Type | SMB; Jack, Male Pin | ||
| Mounting | Panel Mount, Through Hole |