Cinch Connectivity Solutions Coaxial Connector (RF) Assemblies PL80-7

Description
TRC, Twinaxial/Triaxial Connector Plug, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
TRC, Twinaxial/Triaxial Connector Plug, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1097-1107-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1097-1107-ND
Coaxial Connector (RF) Assemblies 1097-1107-ND
TRC, Twinaxial/Triaxial Connector Plug, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Solder

TRC, Twinaxial/Triaxial Connector Plug, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - PL80-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
PL80-7
RF Connectors / Coaxial Connectors PL80-7
RF Connectors / Coaxial Connectors TRC Strt Plug for TRC-50-2 Cbl 2-lug

RF Connectors / Coaxial Connectors TRC Strt Plug for TRC-50-2 Cbl 2-lug

Buy Now Datasheet
Rf/coaxial, Twinax/triax Plug, Str Crimp; Connector Type Trompeter - Cinch Connectivity - 51B1347 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Twinax/triax Plug, Str Crimp; Connector Type Trompeter - Cinch Connectivity
51B1347
Rf/coaxial, Twinax/triax Plug, Str Crimp; Connector Type Trompeter - Cinch Connectivity 51B1347
RF/COAXIAL, TWINAX/TRIAX PLUG, STR CRIMP; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:TRC-50-2, TRC-75-2; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

RF/COAXIAL, TWINAX/TRIAX PLUG, STR CRIMP; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:TRC-50-2, TRC-75-2; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1097-1107-ND PL80-7 51B1347
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Twinax/triax Plug, Str Crimp; Connector Type Trompeter - Cinch Connectivity
Connector Type Triax; Twinax Triax; Twinax
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2177795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1060883-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
2 suppliers
Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details